Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$87.20
Silicon Manufacturer | NXP |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Kinetis - W |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Core Number | MKW36A512VFP4 MKW36Z512VFP4 MKW35A512VFP4 MKW36A512VHT4 MKW36Z512VHT4 MKW35Z512VHT4 |
Kit Contents | Freedom Dev Board KW36/35 MCU |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Freedom Development Kit for Kinetis« KW35/36 MCUs | Future Electronics |
Freedom Dev Board, 32Bit Cortex-M0+ Mcu | Newark Electronics |
MKW36A512 Kinetis 32-bit Microcontroller Freedom Development Board | Avnet America |
FREEDOM DEV BOARD, 32BIT CORTEX-M0+ MCU | element14 |
Where can I find additional details, specifications and documents for a FRDM-KW36?
Additional datasheets, footprints and schematics for FRDM-KW36 are listed on our Part Details page. You can also find images and similar parts to FRDM-KW36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FRDM-KW36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FRDM-KW36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FRDM-KW36 fall under?
The FRDM-KW36 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to FRDM-KW36 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FRDM-KW36 you can contact the distributor directly for product support, shipping queries etc.
Is the FRDM-KW36 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FRDM-KW36 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for FRDM-KW36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FRDM-KW36 often in real-time on the comparison pages.
What if I can't find stock of FRDM-KW36?
You can fill out our help required form which you can use to request a quote for FRDM-KW36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.