Status: | Unknown |
---|---|
Series: | FR30xG Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
3,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
2,090
in stock
|
Buy Now | |
element14
from US$0.22
|
2,090
in stock
|
Buy Now | |
Farnell
from US$0.13
|
2,090
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
55
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 500ns |
Forward Surge Current Ifsm Max | 125A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins, 2 Pin |
Product Range | FR30xG Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 500ns |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a FR307G+?
Additional datasheets, footprints and schematics for FR307G+ are listed on our Part Details page. You can also find images and similar parts to FR307G+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FR307G+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FR307G+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FR307G+ fall under?
The FR307G+ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to FR307G+ when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FR307G+ you can contact the distributor directly for product support, shipping queries etc.
Is the FR307G+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FR307G+ have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for FR307G+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FR307G+ often in real-time on the comparison pages.
What if I can't find stock of FR307G+?
You can fill out our help required form which you can use to request a quote for FR307G+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.