Status: | Unknown |
---|---|
Series: | FR Series |
RoHS: | Unknown |
Prices starting from US$0.0225
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0225
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 500ns |
Forward Surge Current Ifsm Max | 60A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins, 2 Pin |
Product Range | FR Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 500ns |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a FR206?
Additional datasheets, footprints and schematics for FR206 are listed on our Part Details page. You can also find images and similar parts to FR206 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FR206 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FR206 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FR206 fall under?
The FR206 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to FR206 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FR206 you can contact the distributor directly for product support, shipping queries etc.
Is the FR206 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FR206 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FR206.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FR206 often in real-time on the comparison pages.
What if I can't find stock of FR206?
You can fill out our help required form which you can use to request a quote for FR206 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.