Status: | Active |
---|---|
Series: | FQT13N06 |
RoHS: | Compliant |
2.8A, 60V, RDS(on) = 140mΩ(Max.) @VGS = 10 V, ID = 1.4A |
Low gate charge ( Typ. 5.8nC) |
Low Crss ( Typ. 15pF) |
100% avalanche tested |
Applications |
---|
Other Industrial |
Description | FQT13N06 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±25 |
VGS(th) Max (V) | 4 |
ID Max (A) | 2.8 |
PD Max (W) | 2.1 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 140 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 5.8 |
Ciss Typ (pF) | 240 |
Package Type | SOT-223-4 / TO-261-4 |
Qf 60V 140Mohm Sot223 Rohs Compliant: Yes |Onsemi FQT13N06TF | Newark Electronics |
MOSFET, N CH, 60V, 2.8A, SOT-223-3 | element14 |
Trans MOSFET N-CH 60V 2.8A 4-Pin(3+Tab) SOT-223 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a FQT13N06TF?
Additional datasheets, footprints and schematics for FQT13N06TF are listed on our Part Details page. You can also find images and similar parts to FQT13N06TF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQT13N06TF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQT13N06TF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQT13N06TF fall under?
The FQT13N06TF is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQT13N06TF when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQT13N06TF you can contact the distributor directly for product support, shipping queries etc.
Is the FQT13N06TF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQT13N06TF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for FQT13N06TF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQT13N06TF often in real-time on the comparison pages.
What if I can't find stock of FQT13N06TF?
You can fill out our help required form which you can use to request a quote for FQT13N06TF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.