Status: | Active |
---|---|
Series: | FQT13N06L |
RoHS: | Compliant |
2.8A, 60V, RDS(on) = 110mΩ(Max.) @VGS = 10 V, ID = 1.4A |
Low gate charge ( Typ. 4.8nC) |
Low Crss ( Typ. 17pF) |
100% avalanche tested |
Applications |
---|
LED TV |
Other Industrial |
End Products |
---|
Consumer Appliances |
Description | FQT13N06L |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 2.8 |
PD Max (W) | 2.1 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 140 |
RDS(on) Max @ VGS = 10 V (mΩ) | 110 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 4.8 |
Ciss Typ (pF) | 270 |
Package Type | SOT-223-4 / TO-261-4 |
Qf 60V 110Mohm L So223 Rohs Compliant: Yes |Onsemi FQT13N06LTF | Newark Electronics |
Transistor, N-channel, QFET MOSFET, 60V, 2.8A, 110 mOhm at VGS 10V, SOT-223 | ON Semiconductor FQT13N06LTF | RS Americas |
MOSFET, N CH, 60V, 2.8A, SOT-223-3 | element14 |
Where can I find additional details, specifications and documents for a FQT13N06LTF?
Additional datasheets, footprints and schematics for FQT13N06LTF are listed on our Part Details page. You can also find images and similar parts to FQT13N06LTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQT13N06LTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQT13N06LTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQT13N06LTF fall under?
The FQT13N06LTF is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQT13N06LTF when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQT13N06LTF you can contact the distributor directly for product support, shipping queries etc.
Is the FQT13N06LTF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQT13N06LTF have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for FQT13N06LTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQT13N06LTF often in real-time on the comparison pages.
What if I can't find stock of FQT13N06LTF?
You can fill out our help required form which you can use to request a quote for FQT13N06LTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.