Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 40A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.016ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 56W |
Transistor Case Style | TO-220F |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Current Id Max | 40A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 160A |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 25V |
Voltage Vgs Rds on Measurement | 10V |
Mosfet Transistor, N Channel, 40 A, 60 V, 16 Mohm, 10 V, 4 V Rohs Compliant: Yes |Onsemi FQPF65N06 | Newark Electronics |
MOSFET, N, TO-220F | element14 |
Where can I find additional details, specifications and documents for a FQPF65N06?
Additional datasheets, footprints and schematics for FQPF65N06 are listed on our Part Details page. You can also find images and similar parts to FQPF65N06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQPF65N06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQPF65N06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQPF65N06 fall under?
The FQPF65N06 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FQPF65N06 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQPF65N06 you can contact the distributor directly for product support, shipping queries etc.
Is the FQPF65N06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FQPF65N06 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FQPF65N06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQPF65N06 often in real-time on the comparison pages.
What if I can't find stock of FQPF65N06?
You can fill out our help required form which you can use to request a quote for FQPF65N06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.