Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.21
|
540
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
21
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
element14
from US$0.75
|
-
|
Buy Now | |
Avnet Asia
from US$0.82
|
-
|
Buy Now | |
Farnell
from US$0.82
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
3A, 800V, RDS(on) = 4.8Ω(Max.) @VGS = 10 V, ID = 1.5A |
Low gate charge ( Typ. 13nC) |
Low Crss ( Typ. 5.5pF) |
100% avalanche tested |
Applications |
---|
LCD TV |
Lighting |
AC-DC Merchant Power Supply - Desktop PC |
End Products |
---|
LED TV |
Desktop PC |
Description | FQPF3N80C |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 800 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 3 |
PD Max (W) | 39 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 4800 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 13 |
Ciss Typ (pF) | 543 |
Package Type | TO-220-3 FullPak |
MOSFET N-Channel 800V 3A TO220F | RS |
N Channel Mosfet, 800V, 3A, To-220F | Newark Electronics |
FQPF3N80C Series 800 V 3 A 4.8 Ohm N-Channel QFET Mosfet - TO-220F | Future Electronics |
Trans MOSFET N-CH 800V 3A 3-Pin(3+Tab) TO-220F Rail | Avnet America |
MOSFET, N, TO-220F | Farnell |
Where can I find additional details, specifications and documents for a FQPF3N80C?
Additional datasheets, footprints and schematics for FQPF3N80C are listed on our Part Details page. You can also find images and similar parts to FQPF3N80C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQPF3N80C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQPF3N80C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQPF3N80C fall under?
The FQPF3N80C is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQPF3N80C when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQPF3N80C you can contact the distributor directly for product support, shipping queries etc.
Is the FQPF3N80C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQPF3N80C have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FQPF3N80C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQPF3N80C often in real-time on the comparison pages.
What if I can't find stock of FQPF3N80C?
You can fill out our help required form which you can use to request a quote for FQPF3N80C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.