Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.65
1.5A, 800V, RDS(on) = 6.3Ω(Max.) @VGS = 10 V, ID = 0.75A |
Low gate charge ( Typ. 12nC) |
Low Crss ( Typ. 5.5pF) |
100% avalanche tested |
Applications |
---|
Other Industrial |
Description | FQPF2N80 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 800 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 1.5 |
PD Max (W) | 35 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 6300 |
Qg Typ @ VGS = 4.5 V (nC) | 4 |
Qg Typ @ VGS = 10 V (nC) | 12 |
Ciss Typ (pF) | 425 |
Package Type | TO-220-3 FullPak |
MOSFET N-Channel 800V 1.5A TO220F | RS |
Transistor,mosfet,n-Channel,800V V(Br)Dss,1.5A I(D),to-220Ab(Fp) Rohs Compliant: Yes |Onsemi FQPF2N80 | Newark Electronics |
MOSFET 800V N-Channel QFET | Future Electronics |
Trans MOSFET N-CH 800V 1.5A 3-Pin(3+Tab) TO-220F Rail | Avnet America |
MOSFET, N, TO-220F | element14 |
Where can I find additional details, specifications and documents for a FQPF2N80?
Additional datasheets, footprints and schematics for FQPF2N80 are listed on our Part Details page. You can also find images and similar parts to FQPF2N80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQPF2N80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQPF2N80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQPF2N80 fall under?
The FQPF2N80 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQPF2N80 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQPF2N80 you can contact the distributor directly for product support, shipping queries etc.
Is the FQPF2N80 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQPF2N80 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FQPF2N80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQPF2N80 often in real-time on the comparison pages.
What if I can't find stock of FQPF2N80?
You can fill out our help required form which you can use to request a quote for FQPF2N80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.