Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 16A |
Drain Source Voltage Vds | 400V |
On Resistance Rds(on) | 0.27ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5V |
Power Dissipation Pd | 170W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Current Id Max | 16A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Through Hole |
Voltage Vds Typ | 400V |
Voltage Vgs Max | 5V |
Voltage Vgs Rds on Measurement | 10V |
N-Ch 400V 16A 170W 0,27R TO220 | Schukat Electronic |
MOSFET N-Channel 400V 16A TO220AB | RS |
N Channel Mosfet, 400V, 16A, To-220 | Newark Electronics |
MOSFET, N, TO-220 | element14 |
Trans MOSFET N-CH 400V 16A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
Where can I find additional details, specifications and documents for a FQP17N40?
Additional datasheets, footprints and schematics for FQP17N40 are listed on our Part Details page. You can also find images and similar parts to FQP17N40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQP17N40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQP17N40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQP17N40 fall under?
The FQP17N40 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FQP17N40 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQP17N40 you can contact the distributor directly for product support, shipping queries etc.
Is the FQP17N40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FQP17N40 have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for FQP17N40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQP17N40 often in real-time on the comparison pages.
What if I can't find stock of FQP17N40?
You can fill out our help required form which you can use to request a quote for FQP17N40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.