Status: | Active |
---|---|
Series: | FQD16N25C |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
4,707
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
5,207
in stock
|
Buy Now | |
element14
from US$0.76
|
4,801
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
72
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
from US$0.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
16A, 250V, RDS(on) = 270mΩ(Max.) @VGS = 10 V, ID = 8A |
Low gate charge ( Typ. 41nC) |
Low Crss ( Typ. 68pF) |
100% avalanche testedcapability |
Applications |
---|
LCD TV |
LED TV |
End Products |
---|
PDP TV |
Description | FQD16N25C |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 250 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 4 |
ID Max (A) | 16 |
PD Max (W) | 160 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 270 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 41 |
Ciss Typ (pF) | 830 |
Package Type | DPAK-3 / TO-252-3 |
Mosfet Transistor, N Channel, 16 A, 250 V, 220 Mohm, 10 V, 4 V Rohs Compliant: Yes |Onsemi FQD16N25CTM | Newark Electronics |
N CHANNEL MOSFET, 250V, 16A, D-PAK | element14 |
MOSFET, N CH, 250V, 16A, TO-252 | Farnell |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-Channel 250 V 0.27 Ohm Surface Mount Mosfet - TO-252-3 | Future Electronics |
Trans MOSFET N-CH 250V 16A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a FQD16N25CTM?
Additional datasheets, footprints and schematics for FQD16N25CTM are listed on our Part Details page. You can also find images and similar parts to FQD16N25CTM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQD16N25CTM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQD16N25CTM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQD16N25CTM fall under?
The FQD16N25CTM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQD16N25CTM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQD16N25CTM you can contact the distributor directly for product support, shipping queries etc.
Is the FQD16N25CTM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQD16N25CTM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for FQD16N25CTM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQD16N25CTM often in real-time on the comparison pages.
What if I can't find stock of FQD16N25CTM?
You can fill out our help required form which you can use to request a quote for FQD16N25CTM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.