Status: | Active |
---|---|
Series: | FQD12N20L |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
2,495
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
70,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
254
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
element14
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
from US$0.29
|
-
|
Buy Now | |
Farnell
from US$0.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
9A, 200V, RDS(on) = 280mΩ(Max.) @VGS = 10 V, ID = 4.5A |
Low gate charge ( Typ. 16nC) |
Low Crss ( Typ. 17pF) |
100% avalanche tested |
Low level gate drive requirement allowing direct oprationfrom logic drivers |
Applications |
---|
LED TV |
AC-DC Merchant Power Supply - Servers & Workstations |
Server & Mainframe |
End Products |
---|
CRT/RPTV |
Workstation |
Description | FQD12N20L |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 200 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 2 |
ID Max (A) | 9 |
PD Max (W) | 55 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 320 |
RDS(on) Max @ VGS = 10 V (mΩ) | 280 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 16 |
Ciss Typ (pF) | 830 |
Package Type | DPAK-3 / TO-252-3 |
Single N-Channel 200 V 0.32 Ohm 21 nC 2.5 W DMOS SMT Mosfet - TO-252-3 | Future Electronics |
N Channel Mosfet, 200V, 9A, D-Pak | Newark Electronics |
MOSFET N-Channel 200V 9A DPAK | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 200V 9A 3-Pin(2+Tab) DPAK T/R | Avnet America |
MOSFET, N-CH, 200V, 9A, TO-252AA-3 | element14 |
Where can I find additional details, specifications and documents for a FQD12N20LTM?
Additional datasheets, footprints and schematics for FQD12N20LTM are listed on our Part Details page. You can also find images and similar parts to FQD12N20LTM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQD12N20LTM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQD12N20LTM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQD12N20LTM fall under?
The FQD12N20LTM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQD12N20LTM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQD12N20LTM you can contact the distributor directly for product support, shipping queries etc.
Is the FQD12N20LTM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQD12N20LTM have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for FQD12N20LTM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQD12N20LTM often in real-time on the comparison pages.
What if I can't find stock of FQD12N20LTM?
You can fill out our help required form which you can use to request a quote for FQD12N20LTM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.