Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 7.8A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.29ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 50W |
Transistor Case Style | TO-252AA |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
MOSFET, N-CH, 200V, 7.8A, TO-252AA-3 | element14 |
Mosfet Transistor, N Channel, 7.8 A, 200 V, 0.29 Ohm, 10 V, 4 V Rohs Compliant: Yes |Onsemi FQD10N20CTM | Newark Electronics |
Where can I find additional details, specifications and documents for a FQD10N20CTM?
Additional datasheets, footprints and schematics for FQD10N20CTM are listed on our Part Details page. You can also find images and similar parts to FQD10N20CTM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQD10N20CTM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQD10N20CTM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQD10N20CTM fall under?
The FQD10N20CTM is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FQD10N20CTM when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQD10N20CTM you can contact the distributor directly for product support, shipping queries etc.
Is the FQD10N20CTM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FQD10N20CTM have stock available?
Authorised distributors including Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for FQD10N20CTM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQD10N20CTM often in real-time on the comparison pages.
What if I can't find stock of FQD10N20CTM?
You can fill out our help required form which you can use to request a quote for FQD10N20CTM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.