Status: | Active |
---|---|
Series: | FQB9P25 |
RoHS: | Compliant |
-9.4 A, -250 V, RDS(on) = 620 mΩ (Max.) @ VGS = -10 V, ID = -4.7 A |
Low Gate Charge (Typ. 29 nC) |
Low Crss (Typ. 27 pF) |
100% Avalanche Tested |
Description | FQB9P25 |
---|---|
Compliance | Pb-free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -250 |
VGS Max (V) | -5 |
VGS(th) Max (V) | -5 |
ID Max (A) | -9.4 |
PD Max (W) | 120 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 620 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 29 |
Ciss Typ (pF) | 910 |
Package Type | D2PAK-3 / TO-263-2 |
Trans MOSFET P-CH 250V 9.4A 3-Pin(2+Tab) D2PAK T/R | Avnet Asia |
Mosfet, P-Ch, -250V, -9.4A, To-263-3 | Newark Electronics |
MOSFET, P-CH, -250V, -9.4A, TO-263-3 | element14 |
Where can I find additional details, specifications and documents for a FQB9P25TM?
Additional datasheets, footprints and schematics for FQB9P25TM are listed on our Part Details page. You can also find images and similar parts to FQB9P25TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQB9P25TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQB9P25TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQB9P25TM fall under?
The FQB9P25TM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQB9P25TM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQB9P25TM you can contact the distributor directly for product support, shipping queries etc.
Is the FQB9P25TM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQB9P25TM have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for FQB9P25TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQB9P25TM often in real-time on the comparison pages.
What if I can't find stock of FQB9P25TM?
You can fill out our help required form which you can use to request a quote for FQB9P25TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.