Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 9A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.65ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 135W |
Transistor Case Style | TO-263AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Operating Temperature Min | -55°C |
Mosfet Transistor, N Channel, 9 A, 500 V, 0.65 Ohm, 10 V, 2 V Rohs Compliant: Yes |Onsemi FQB9N50CTM | Newark Electronics |
Trans MOSFET N-CH 500V 9A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
MOSFET, N CH, 500V, 9A, TO-263-3 | element14 |
Where can I find additional details, specifications and documents for a FQB9N50CTM?
Additional datasheets, footprints and schematics for FQB9N50CTM are listed on our Part Details page. You can also find images and similar parts to FQB9N50CTM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQB9N50CTM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQB9N50CTM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQB9N50CTM fall under?
The FQB9N50CTM is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FQB9N50CTM when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQB9N50CTM you can contact the distributor directly for product support, shipping queries etc.
Is the FQB9N50CTM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FQB9N50CTM have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FQB9N50CTM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQB9N50CTM often in real-time on the comparison pages.
What if I can't find stock of FQB9N50CTM?
You can fill out our help required form which you can use to request a quote for FQB9N50CTM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.