Status: | Active |
---|---|
Series: | FQB12P20 |
RoHS: | Compliant |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.96
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
-
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
element14
from US$0.99
|
-
|
Buy Now | |
Avnet Asia
from US$0.85
|
-
|
Buy Now | |
Farnell
from US$0.94
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-11.5A, -200V, RDS(on) = 470mΩ(Max.) @VGS = -10 V, ID = -5.75A |
Low gate charge ( Typ. 31nC) |
Low Crss ( Typ. 30pF) |
100% avalanche tested |
RoHS Compliant |
Applications |
---|
Other Industrial |
Description | FQB12P20 |
---|---|
Compliance | Pb-free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -200 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | -5 |
ID Max (A) | -11.5 |
PD Max (W) | 120 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 470 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 31 |
Ciss Typ (pF) | 920 |
Package Type | D2PAK-3 / TO-263-2 |
MOSFET P-Channel 200V 11.5A D2PAK | RS |
Qf -200V 470Mohm D2Pak Rohs Compliant: Yes |Onsemi FQB12P20TM. | Newark Electronics |
P-Channel 200 V 0.47 Ohm Surface Mount Mosfet - D2PAK-3 | Future Electronics |
Trans MOSFET P-CH 200V 11.5A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
MOSFET, P-CH, -200V, -11.5A, TO-263-3 | element14 |
Where can I find additional details, specifications and documents for a FQB12P20TM?
Additional datasheets, footprints and schematics for FQB12P20TM are listed on our Part Details page. You can also find images and similar parts to FQB12P20TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQB12P20TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQB12P20TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQB12P20TM fall under?
The FQB12P20TM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQB12P20TM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQB12P20TM you can contact the distributor directly for product support, shipping queries etc.
Is the FQB12P20TM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQB12P20TM have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FQB12P20TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQB12P20TM often in real-time on the comparison pages.
What if I can't find stock of FQB12P20TM?
You can fill out our help required form which you can use to request a quote for FQB12P20TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.