Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 9A |
Drain Source Voltage Vds | 900V |
On Resistance Rds(on) | 1.12ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5V |
Power Dissipation Pd | 280W |
Transistor Case Style | TO-3PN |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Transistor Mosfets Rohs Compliant: Yes |Onsemi FQA9N90C-F109 | Newark Electronics |
MOSFET, N-CH, 900V, 9A, TO-3PN-3 | element14 |
Where can I find additional details, specifications and documents for a FQA9N90C-F109?
Additional datasheets, footprints and schematics for FQA9N90C-F109 are listed on our Part Details page. You can also find images and similar parts to FQA9N90C-F109 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQA9N90C-F109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQA9N90C-F109 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQA9N90C-F109 fall under?
The FQA9N90C-F109 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FQA9N90C-F109 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQA9N90C-F109 you can contact the distributor directly for product support, shipping queries etc.
Is the FQA9N90C-F109 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FQA9N90C-F109 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FQA9N90C-F109.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQA9N90C-F109 often in real-time on the comparison pages.
What if I can't find stock of FQA9N90C-F109?
You can fill out our help required form which you can use to request a quote for FQA9N90C-F109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.