Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
55A, 300V RDS(on) = 40mΩ(Max.) @VGS = 10 V, ID = 27.5A |
Low Gate Charge ( Typ. 140nC) |
Low Crss ( Typ. 125pF) |
100% Avalanche Tested |
Applications |
---|
Other Audio & Video |
Active Power Factor Correction (PFC) |
End Products |
---|
Switched Mode Power Supplies |
Electronic Lamp Ballasts |
Description | FQA55N25 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 250 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 55 |
PD Max (W) | 310 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 40 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 140 |
Ciss Typ (pF) | 4800 |
Package Type | TO-3P-3L |
MOSFET N-Channel 250V 55A TO-3P(N) | RS |
MOSFET, N, TO-3P | element14 |
Mosfet, N, To-3P | Newark Electronics |
Where can I find additional details, specifications and documents for a FQA55N25?
Additional datasheets, footprints and schematics for FQA55N25 are listed on our Part Details page. You can also find images and similar parts to FQA55N25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQA55N25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQA55N25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQA55N25 fall under?
The FQA55N25 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQA55N25 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQA55N25 you can contact the distributor directly for product support, shipping queries etc.
Is the FQA55N25 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQA55N25 have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for FQA55N25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQA55N25 often in real-time on the comparison pages.
What if I can't find stock of FQA55N25?
You can fill out our help required form which you can use to request a quote for FQA55N25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.