Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
32A, 200V RDS(on) = 82mΩ(Max.) @VGS = 10 V, ID = 16A |
Low gate charge ( Typ. 82.5nC) |
Low Crss ( Typ. 185pF) |
100% avalanche tested |
Applications |
---|
Other Audio & Video |
Active Power Factor Correction (PFC) |
End Products |
---|
Switched Mode Power Supplies |
Electronic Lamp Ballasts |
Description | FQA32N20C |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 200 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 4 |
ID Max (A) | 32 |
PD Max (W) | 204 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 82 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 82.5 |
Ciss Typ (pF) | 1700 |
Package Type | TO-3P-3L |
MOSFET N-Channel 200V 32A TO-3P(N) | RS |
Mosfet Transistor, N Channel, 32 A, 200 V, 68 Mohm, 10 V, 4 V Rohs Compliant: Yes |Onsemi FQA32N20C | Newark Electronics |
Single N-Channel 200 V 0.082 Ohm 110 nC 204 W DMOS Mosfet - TO-3PN | Future Electronics |
MOSFET, N-CH, 200V, 32A, TO-3PN-3 | element14 |
Where can I find additional details, specifications and documents for a FQA32N20C?
Additional datasheets, footprints and schematics for FQA32N20C are listed on our Part Details page. You can also find images and similar parts to FQA32N20C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQA32N20C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQA32N20C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQA32N20C fall under?
The FQA32N20C is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQA32N20C when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQA32N20C you can contact the distributor directly for product support, shipping queries etc.
Is the FQA32N20C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQA32N20C have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for FQA32N20C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQA32N20C often in real-time on the comparison pages.
What if I can't find stock of FQA32N20C?
You can fill out our help required form which you can use to request a quote for FQA32N20C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.