Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.39
|
No stock
|
Buy Now | |
Farnell
from US$0.45
|
46,501
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.63
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
element14
from US$0.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 1A |
On State Resistance | 0.07ohm |
Distribution Switch Case Style | WLCSP |
No. of Pins | 9Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
POWER LOAD DISTRIBUTION SWITCH, WLCSP-9 | Farnell |
Power Load Switch, High-Side, Wlcsp-6 | Newark Electronics |
2.5 - 5.5 V 1.5 A Over-Voltage OverCurrent Protection Load Switch - WLCSP-9 | Future Electronics |
Power Switch 9-Pin WLCSP T/R | Avnet America |
Where can I find additional details, specifications and documents for a FPF2495UCX?
Additional datasheets, footprints and schematics for FPF2495UCX are listed on our Part Details page. You can also find images and similar parts to FPF2495UCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPF2495UCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPF2495UCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPF2495UCX fall under?
The FPF2495UCX is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FPF2495UCX when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPF2495UCX you can contact the distributor directly for product support, shipping queries etc.
Is the FPF2495UCX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FPF2495UCX have stock available?
Authorised distributors including Farnell, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for FPF2495UCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPF2495UCX often in real-time on the comparison pages.
What if I can't find stock of FPF2495UCX?
You can fill out our help required form which you can use to request a quote for FPF2495UCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.