Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Fan Frame Size | - |
---|---|
Filter Material | Synthetic Fibre |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
For Use With | PMFA60L |
Filter Pack for PMFA60L | RS |
FILTER, 60MM, PK5 | element14 |
Fan Mounted Fan Filter for 60mm Fan, Synthetic Fibre, 65 x 65mm | ebm-papst FP60L | RS Americas |
65X65Mm Filter Pad |Ebm-Papst FP60L | Newark Electronics |
Spare Filter Pad for PMFA60L Air Filter Fan Size 60mm | Avnet America |
Fan Accessories Fan Filter Pad, 60x60mm, for use with PMFA60, Sold Per Each | Sager |
Where can I find additional details, specifications and documents for a FP 60L?
Additional datasheets, footprints and schematics for FP 60L are listed on our Part Details page. You can also find images and similar parts to FP 60L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FP 60L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FP 60L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FP 60L fall under?
The FP 60L is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to FP 60L when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FP 60L you can contact the distributor directly for product support, shipping queries etc.
Is the FP 60L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FP 60L have stock available?
Authorised distributors including RS, element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for FP 60L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FP 60L often in real-time on the comparison pages.
What if I can't find stock of FP 60L?
You can fill out our help required form which you can use to request a quote for FP 60L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.