Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.45
|
17,485
in stock
|
Buy Now | |
element14
from US$4.53
|
1,186
in stock
|
Buy Now | |
Farnell
from US$7.47
|
1,186
in stock
|
Buy Now | |
Chip One Stop
from US$4.73
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$4.87
|
-
|
Buy Now | |
Avnet America
from US$3.84
|
-
|
Buy Now | |
Sager
from US$3.85
|
-
|
Buy Now |
Fan Frame Size | 119mm |
---|---|
Filter Material | Synthetic Fibre |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Fan Size | 119mm |
For Use With | PMFA120 |
Filter Pack For PMFA120 (5) | RS |
FILTER, 119MM, PK5 | element14 |
119X119 Filter Pad |Ebm-Papst FP120 | Newark Electronics |
Spare Filter Pad for PMFA120 Air Filter Fan Size 119mm | Avnet America |
Fan Accessories Fan Filter Pad, 119x119mm, for use with PMFA120, Sold Per Each | Sager |
Where can I find additional details, specifications and documents for a FP120?
Additional datasheets, footprints and schematics for FP120 are listed on our Part Details page. You can also find images and similar parts to FP120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FP120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FP120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FP120 fall under?
The FP120 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to FP120 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FP120 you can contact the distributor directly for product support, shipping queries etc.
Is the FP120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FP120 have stock available?
Authorised distributors including RS, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for FP120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FP120 often in real-time on the comparison pages.
What if I can't find stock of FP120?
You can fill out our help required form which you can use to request a quote for FP120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.