Status: | Active |
---|---|
Series: | FOD8342 |
RoHS: | Compliant |
Prices starting from US$1.11
FOD8342T - 8 mm Creepage and Clearance Distance, and 0.4 mm Insulation Distance to Achieve Reliable and High-Voltage Insulation |
3.0 A Peak Output Current Driving Capability for Medium-Power IGBT/MOSFET – Use of P-Channel MOSFETs at Output Stage Enables Output Voltage Swing Close to Supply Rail |
20 kV/µs Minimum Common Mode Rejection |
Wide Supply Voltage Range: 10 V to 30 V |
Fast Switching Speed Over Full Operating Temperature Range – 210 ns Maximum Propagation Delay – 65 ns Maximum Pulse Width Distortion |
Under-Voltage Lockout (UVLO) with Hysteresis |
Extended Industrial Temperate Range: -40°C to 100°C |
Safety and Regulatory Approvals: – UL1577, 5,000 VACRMS for 1 Minute – DIN EN/IEC60747-5-5, 1,140V Peak Working Insulation Voltage |
Applications |
---|
AC and Brushless DC Motor Drives |
Uninterruptible Power Supply |
Isolated IGBT/Power MOSFET Gate Drive |
End Products |
---|
Industrial Inverter |
Induction Heating |
Description | FOD8342 |
---|---|
Compliance | Pb-free |
IFLH (Max) (mA) | 7.5 |
IDDL, IDDH (Max) (mA) | 4 |
IOL, IOH (Min) (A) | 2.5 |
tPHL, tPLH (Max) (ns) | 210 |
PWD (Max) (ns) | 65 |
VUVLO (Typ) (V) | 8.3 |
VUVLO- (Typ) (V) | 7.7 |
CMR (Min) (kV/µs) | 20 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | SOIC-6 |
Optocoupler, Gate Drive, 5Kv, Sop-6 | Newark Electronics |
OPTOCOUPLER, GATE DRIVE, 5KV, SOP-6 | element14 |
ON Semiconductor, FOD8342V | RS |
Optocoupler DC-IN 1-Channel 3A DC-OUT 6-Pin SOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a FOD8342V?
Additional datasheets, footprints and schematics for FOD8342V are listed on our Part Details page. You can also find images and similar parts to FOD8342V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD8342V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD8342V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD8342V fall under?
The FOD8342V is listed under Interfaces > IGBT/MOSFET Gate Drivers Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD8342V when available in the IGBT/MOSFET Gate Drivers Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD8342V you can contact the distributor directly for product support, shipping queries etc.
Is the FOD8342V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD8342V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for FOD8342V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD8342V often in real-time on the comparison pages.
What if I can't find stock of FOD8342V?
You can fill out our help required form which you can use to request a quote for FOD8342V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.