Status: | Active |
---|---|
Series: | FOD8321 |
RoHS: | Compliant |
Fairchild’s Optoplanar® packaging technology provides reliable and high voltage insulation with greater than 8mm creepage and clearance distance, and 0.5mm internal insulation distance while still offering a compact footprint |
2.5A output current driving capability for medium power IGBT/MOSFET |
Use of P-Channel MOSFETs at output stage enables output voltage swing close to the supply rail |
20kV/µs Minimum Common Mode Rejection |
Wide Supply Voltage range from 15V to 30V |
Fast Switching Speed over full operating temperature range |
500ns max. propagation delay |
300ns max. pulse width distortion |
Under-Voltage LockOut (UVLO) with hysteresis |
Extended industrial temperate range, -40 to 100°C temperature range |
Safety and regulatory approvals |
UL1577, 5,000VRMS for 1 min. |
DIN EN/IEC60747-5-5, 1,414V peak working insulation voltage |
Applications |
---|
AC and Brushless DC Motor Drives |
Uninterruptible Power Supply |
Isolated IGBT/Power MOSFET Gate Drive |
End Products |
---|
Industrial Inverter |
Induction Heating |
Description | FOD8321 |
---|---|
Compliance | Pb-free |
IFLH (Max) (mA) | 7.5 |
IDDL, IDDH (Max) (mA) | 5 |
IOL, IOH (Min) (A) | 2 |
tPHL, tPLH (Max) (ns) | 500 |
PWD (Max) (ns) | 300 |
VUVLO (Typ) (V) | 12.7 |
VUVLO- (Typ) (V) | 11.2 |
CMR (Min) (kV/µs) | 20 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | SOIC6 W Less Pin 2 |
Optocoupler, Gate Drive O/P, 5Kv, Soic-5 | Newark Electronics |
Optocoupler Logic-Out Push-Pull DC-IN 1-CH 5-Pin SOP T/R | Avnet America |
OPTOCOUPLER, GATE DRIVE, 5KV, SOIC-5 | Farnell |
Where can I find additional details, specifications and documents for a FOD8321R2?
Additional datasheets, footprints and schematics for FOD8321R2 are listed on our Part Details page. You can also find images and similar parts to FOD8321R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD8321R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD8321R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD8321R2 fall under?
The FOD8321R2 is listed under Interfaces > IGBT/MOSFET Gate Drivers Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD8321R2 when available in the IGBT/MOSFET Gate Drivers Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD8321R2 you can contact the distributor directly for product support, shipping queries etc.
Is the FOD8321R2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD8321R2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for FOD8321R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD8321R2 often in real-time on the comparison pages.
What if I can't find stock of FOD8321R2?
You can fill out our help required form which you can use to request a quote for FOD8321R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.