Status: | Active |
---|---|
Series: | FOD817D |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
1,117
in stock
|
Buy Now | |
element14
from US$0.13
|
1,117
in stock
|
Buy Now | |
Farnell
from US$0.13
|
1,117
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
940
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
AC Input Response (FOD814) |
Current Transfer Ratio in Selected Groups: |
FOD814: 20-300% |
FOD814A: 50-150% |
FOD817: 50-600% |
FOD817A: 80-160% |
FOD817B: 130-260% |
FOD817C: 200-400% |
FOD817D: 300-600% |
Minimum BVCEO of 70 V Guaranteed |
Safety and Regulatory Approvals |
UL1577, 5,000 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5 |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | FOD817D |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 300 |
CTR (Max) (%) | 600 |
CTR tested @ IF (mA) | 5 |
VCE(sat) (Max) (V) | 0.2 |
BVCEO (Min) (V) | 70 |
BVCBO (Min) (V) | - |
BVECO (Min) (V) | 6 |
ton (Max) (µs) | - |
toff (Max) (µs) | - |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -55 |
TOPR (Max) (°C) | 110 |
Package Type | PDIP-4 GW |
Transistor Output Optocoupler, 1, 5 Kv, 300 %, 50 Ma, Surface Mount Dip, 4 Rohs Compliant: Yes |Onsemi FOD817DS | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-4 | element14 |
Optocoupler | Transfer Multisort Elektronik |
IC, Fairchild, FOD817DS | RS |
FOD817 Series Single Channel 70 V 5000 Vrms Phototransistor Optocoupler- DIP-4 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD Black Box | Avnet America |
Where can I find additional details, specifications and documents for a FOD817DS?
Additional datasheets, footprints and schematics for FOD817DS are listed on our Part Details page. You can also find images and similar parts to FOD817DS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD817DS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD817DS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD817DS fall under?
The FOD817DS is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD817DS when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD817DS you can contact the distributor directly for product support, shipping queries etc.
Is the FOD817DS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD817DS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for FOD817DS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD817DS often in real-time on the comparison pages.
What if I can't find stock of FOD817DS?
You can fill out our help required form which you can use to request a quote for FOD817DS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.