Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$76.61
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 1.2kV |
Current Rating (Ic / Id) | 50A |
Isolation Voltage | 2.5kV |
IPM Case Style | SPMCA-A |
IPM Series | SPM2 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
ON Semiconductor, FNA25012A | RS |
Ipm Spm34 1200V 50A/Tube Rohs Compliant: Yes |Onsemi FNA25012A | Newark Electronics |
Motion SPM« 2 Series1.2 kV 50 A 3 Phase Inverter Power Driver Module IGBT | Future Electronics |
Motor Driver 300V to 800V 34-Pin SPMCB-A Rail | Avnet America |
INTELLIGENT POWER MODULE, 50A, 1.2KV | element14 |
Where can I find additional details, specifications and documents for a FNA25012A?
Additional datasheets, footprints and schematics for FNA25012A are listed on our Part Details page. You can also find images and similar parts to FNA25012A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FNA25012A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FNA25012A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FNA25012A fall under?
The FNA25012A is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to FNA25012A when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FNA25012A you can contact the distributor directly for product support, shipping queries etc.
Is the FNA25012A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FNA25012A have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FNA25012A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FNA25012A often in real-time on the comparison pages.
What if I can't find stock of FNA25012A?
You can fill out our help required form which you can use to request a quote for FNA25012A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.