Status: | Unknown |
---|---|
Series: | FN9290 Series |
RoHS: | Unknown |
Prices starting from US$31.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$40.74
|
29
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$37.58
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$37.49
|
29
in stock
|
Buy Now | |
element14
from US$35.95
|
29
in stock
|
Buy Now | |
CoreStaff
from US$32.76
|
16
in stock
|
Buy Now | |
Distrelec
from US$36.51
|
3
in stock
|
Buy Now | |
RS Americas
from US$39.39
|
-
|
Buy Now | |
Schukat Electronic
from US$31.26
|
-
|
Buy Now | |
Sager
from US$32.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FN9290 Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 2A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Quick Connect |
Connector: AC supply | Transfer Multisort Elektronik |
Connector, Power Entry, Plug, 2A, 250V | Newark Electronics |
CONNECTOR, POWER ENTRY, PLUG, 2A, 250V | element14 |
Schaffner Power Inlet with Filter, 2A, 250VAC | Distrelec |
Male IEC/EN 60601-1 IEC Filter Pmnt 5(Dia.)x20mm, faston, Rated At 2A,250V ac | Schaffner FN9290-2-06 | RS Americas |
Line Filter IEC FN9290 2A | Schukat Electronic |
AC Power Entry Modules 2A DUAL STAGE FILTER FLANGE MOUNT | Sager |
Where can I find additional details, specifications and documents for a FN9290-2-06?
Additional datasheets, footprints and schematics for FN9290-2-06 are listed on our Part Details page. You can also find images and similar parts to FN9290-2-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN9290-2-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN9290-2-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN9290-2-06 fall under?
The FN9290-2-06 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN9290-2-06 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN9290-2-06 you can contact the distributor directly for product support, shipping queries etc.
Is the FN9290-2-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN9290-2-06 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for FN9290-2-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN9290-2-06 often in real-time on the comparison pages.
What if I can't find stock of FN9290-2-06?
You can fill out our help required form which you can use to request a quote for FN9290-2-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.