Status: | Unknown |
---|---|
Series: | FN 9280 Series |
RoHS: | Unknown |
Product Range | FN 9280 Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 4A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (15-Jan-2019) |
Iec Inlet Power Entry Module, Single Stage Filter 250Vac, 4A, Faston, Earth Line Choke, Snap-In |Schaffner FN9289E-4-06 | Newark Electronics |
IEC Power Entry Module, Single Stage Filter 250VAC, 4A, Faston, Snap-in | Schaffner FN9289E-4-06 | RS Americas |
AC Power Entry Modules 4A SINGLE STAGE FLTR SNAP-IN | Sager |
Where can I find additional details, specifications and documents for a FN9289E-4-06?
Additional datasheets, footprints and schematics for FN9289E-4-06 are listed on our Part Details page. You can also find images and similar parts to FN9289E-4-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN9289E-4-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN9289E-4-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN9289E-4-06 fall under?
The FN9289E-4-06 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN9289E-4-06 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN9289E-4-06 you can contact the distributor directly for product support, shipping queries etc.
Is the FN9289E-4-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN9289E-4-06 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for FN9289E-4-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN9289E-4-06 often in real-time on the comparison pages.
What if I can't find stock of FN9289E-4-06?
You can fill out our help required form which you can use to request a quote for FN9289E-4-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.