Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | IEC C14 |
---|---|
Current Rating | 6A |
Voltage Rating | 250VAC |
Fuse Holder | 2-Pole Fuse Holder |
Fuse Size Held | 5mm x 20mm |
Connector Terminals | Quick Connect |
IP Rating | IP40 |
Gender | Plug |
RoHS Compliant | Yes |
Connector, Power Entry, Plug, 6A, 250Vac | Newark Electronics |
IEC Module with dual pole switch & fuse holder | Schaffner FN9280-6-100 | RS Americas |
AC Power Entry Modules 6A SINGLE STAGE FLTR FLANGE MOUNT | Sager |
Where can I find additional details, specifications and documents for a FN9280-6-100?
Additional datasheets, footprints and schematics for FN9280-6-100 are listed on our Part Details page. You can also find images and similar parts to FN9280-6-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN9280-6-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN9280-6-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN9280-6-100 fall under?
The FN9280-6-100 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN9280-6-100 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN9280-6-100 you can contact the distributor directly for product support, shipping queries etc.
Is the FN9280-6-100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FN9280-6-100 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for FN9280-6-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN9280-6-100 often in real-time on the comparison pages.
What if I can't find stock of FN9280-6-100?
You can fill out our help required form which you can use to request a quote for FN9280-6-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.