Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | IEC C14 |
---|---|
Current Rating | 1A |
Voltage Rating | 250VAC |
Connector Terminals | Quick Connect |
Connector Mounting | Snap-In, Flange Mount |
IP Rating | IP40 |
RoHS Compliant | Yes |
Connector, Power Entry, Plug, 1A, 250Vac | Newark Electronics |
FN9264 Series 4A 250 V ac 400Hz Flange Mount EMI Filter, with Tab Terminals | Schaffner FN9264B-4-06 | RS Americas |
Line Filter IEC FN9264 4A Medical | Schukat Electronic |
Schaffner Power Inlet with Filter, 4A, 250VAC | Distrelec |
AC Power Entry Modules 4A 250VAC 50/60HZ MEDICAL | Sager |
Conn Power Entry EMI Filtered PL 3 POS 250VAC 4A ST 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN9264B-4-06?
Additional datasheets, footprints and schematics for FN9264B-4-06 are listed on our Part Details page. You can also find images and similar parts to FN9264B-4-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN9264B-4-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN9264B-4-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN9264B-4-06 fall under?
The FN9264B-4-06 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN9264B-4-06 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN9264B-4-06 you can contact the distributor directly for product support, shipping queries etc.
Is the FN9264B-4-06 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FN9264B-4-06 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Schukat Electronic, Distrelec and Sager have stock available or on a lead time for FN9264B-4-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN9264B-4-06 often in real-time on the comparison pages.
What if I can't find stock of FN9264B-4-06?
You can fill out our help required form which you can use to request a quote for FN9264B-4-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.