Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$13.35
Connector Type | IEC C14 |
---|---|
Current Rating | 6A |
Voltage Rating | 250VAC |
Connector Terminals | Quick Connect |
Connector Mounting | Snap-In, Flange Mount |
IP Rating | IP40 |
RoHS Compliant | Yes |
Line Filter IEC FN9264 6A | Schukat Electronic |
FN9264 Series 6A 250 V ac 400Hz Flange Mount EMI Filter, with Tab Terminals | Schaffner FN9264-6-06 | RS Americas |
IEC Inlet filter 2-pole switched 6A | RS |
Power Entry Module/Filter, 6A, 373+A | Newark Electronics |
AC Power Entry Modules 6A 250VAC 50/60HZ | Sager |
Conn Filtered M 3 POS 250VAC 6A ST 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN9264-6-06?
Additional datasheets, footprints and schematics for FN9264-6-06 are listed on our Part Details page. You can also find images and similar parts to FN9264-6-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN9264-6-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN9264-6-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN9264-6-06 fall under?
The FN9264-6-06 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN9264-6-06 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN9264-6-06 you can contact the distributor directly for product support, shipping queries etc.
Is the FN9264-6-06 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FN9264-6-06 have stock available?
Authorised distributors including CoreStaff, Schukat Electronic, RS Americas, RS and Newark Electronics have stock available or on a lead time for FN9264-6-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN9264-6-06 often in real-time on the comparison pages.
What if I can't find stock of FN9264-6-06?
You can fill out our help required form which you can use to request a quote for FN9264-6-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.