Status: | Unknown |
---|---|
Series: | FN 9264 Series |
RoHS: | Unknown |
Prices starting from US$12.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.70
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$15.40
|
131
in stock
|
Buy Now | |
element14
from US$15.61
|
131
in stock
|
Buy Now | |
Farnell
from US$15.70
|
131
in stock
|
Buy Now | |
CoreStaff
from US$15.68
|
120
in stock
|
Buy Now | |
Schukat Electronic
from US$14.14
|
20
in stock
|
Buy Now | |
RS Americas
from US$15.47
|
-
|
Buy Now | |
TTI Europe
from US$15.42
|
-
|
Buy Now | |
Sager
from US$12.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FN 9264 Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 2A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (15-Jan-2019) |
Capacitance | 0.1µF |
Filter Terminals | Quick Connect |
Filter Type | IEC Mains |
Inductance Min | 2.7mH |
Leakage Current Max | 373µA |
Filter, Iec Inlet, 2Pole Switch, 2A | Newark Electronics |
FILTER, IEC INLET, 2POLE SWITCH, 2A | element14 |
Line Filter IEC FN9264 2A | Schukat Electronic |
IEC Inlet filter 2-pole switched 2A | RS |
FN9264 Series 2A 250 V ac 400Hz Flange Mount EMI Filter, with Tab Terminals | Schaffner FN9264-2-06 | RS Americas |
2A 250V SWITCHED | TTI Europe |
AC Power Entry Modules 2A 250VAC 50/60HZ | Sager |
Power Entry Module Filtered M 3 POS 250VAC 2A Switch ST 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN9264-2-06?
Additional datasheets, footprints and schematics for FN9264-2-06 are listed on our Part Details page. You can also find images and similar parts to FN9264-2-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN9264-2-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN9264-2-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN9264-2-06 fall under?
The FN9264-2-06 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN9264-2-06 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN9264-2-06 you can contact the distributor directly for product support, shipping queries etc.
Is the FN9264-2-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN9264-2-06 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Schukat Electronic have stock available or on a lead time for FN9264-2-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN9264-2-06 often in real-time on the comparison pages.
What if I can't find stock of FN9264-2-06?
You can fill out our help required form which you can use to request a quote for FN9264-2-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.