Status: | Unknown |
---|---|
Series: | FN 9264 Series |
RoHS: | Unknown |
Prices starting from US$12.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$14.94
|
1,273
in stock
|
Buy Now | |
element14
from US$17.70
|
1,273
in stock
|
Buy Now | |
Farnell
from US$15.51
|
1,273
in stock
|
Buy Now | |
Schukat Electronic
from US$14.00
|
7
in stock
|
Buy Now | |
RS Americas
from US$14.85
|
-
|
Buy Now | |
Sager
from US$12.83
|
-
|
Buy Now |
Product Range | FN 9264 Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 1A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (15-Jan-2019) |
Capacitance | 0.1µF |
Filter Terminals | Quick Connect |
Filter Type | IEC Mains |
Inductance Min | 5.15mH |
Leakage Current Max | 373µA |
Filter, Iec Inlet 2 Pole Switch, 1A | Newark Electronics |
FILTER, IEC INLET 2 POLE SWITCH, 1A | element14 |
Line Filter IEC FN9264 1A | Schukat Electronic |
IEC Inlet filter 2-pole switched 1A | RS |
FN9264 Series 1A 250 V ac 400Hz Flange Mount EMI Filter, with Tab Terminals | Schaffner FN9264-1-06 | RS Americas |
AC Power Entry Modules 1A 250VAC 50/60HZ | Sager |
Where can I find additional details, specifications and documents for a FN9264-1-06?
Additional datasheets, footprints and schematics for FN9264-1-06 are listed on our Part Details page. You can also find images and similar parts to FN9264-1-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN9264-1-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN9264-1-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN9264-1-06 fall under?
The FN9264-1-06 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN9264-1-06 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN9264-1-06 you can contact the distributor directly for product support, shipping queries etc.
Is the FN9264-1-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN9264-1-06 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and RS have stock available or on a lead time for FN9264-1-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN9264-1-06 often in real-time on the comparison pages.
What if I can't find stock of FN9264-1-06?
You can fill out our help required form which you can use to request a quote for FN9264-1-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.