Status: | Unknown |
---|---|
Series: | FN 9264 Series |
RoHS: | Unknown |
Prices starting from US$13.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.22
|
307
in stock
|
Buy Now | |
RS Americas
from US$13.84
|
370
in stock
|
Buy Now | |
CoreStaff
from US$16.56
|
59
in stock
|
Buy Now | |
element14
from US$14.81
|
53
in stock
|
Buy Now | |
Farnell
from US$17.12
|
53
in stock
|
Buy Now | |
Sager
from US$13.30
|
33
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.73
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$16.26
|
19
in stock
|
Buy Now | |
Distrelec
from US$15.43
|
8
in stock
|
Buy Now | |
Schukat Electronic
from US$14.62
|
4
in stock
|
Buy Now | |
TTI Europe
from US$14.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FN 9264 Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (15-Jan-2019) |
Capacitance | 0.1µF |
Contact Termination | Quick Connect |
Filter Terminals | Quick Connect |
Filter Type | IEC Mains |
Inductance Min | 0.2mH |
Leakage Current Max | 373µA |
EMI Filter, Flange, 10A, 250VAC, 50 to 400Hz, QC Tabs, FN9264 Series | Schaffner FN9264-10-06 | RS Americas |
IEC Inlet filter 2-pole switched 10A | RS |
FILTER, IEC INLET 2 POLE SWITCH, 10A | element14 |
AC Power Entry Modules 10A 250VAC 50/60HZ | Sager |
Connector: AC supply | Transfer Multisort Elektronik |
Power Entry Module/Filter, 10A, 373+A | Newark Electronics |
Schaffner Power Inlet with Filter, 10A, 250VAC | Distrelec |
Line Filter IEC FN9264 10A | Schukat Electronic |
10A 250V SWITCHED | TTI Europe |
SCNFN9264-10-06 | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN9264-10-06?
Additional datasheets, footprints and schematics for FN9264-10-06 are listed on our Part Details page. You can also find images and similar parts to FN9264-10-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN9264-10-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN9264-10-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN9264-10-06 fall under?
The FN9264-10-06 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN9264-10-06 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN9264-10-06 you can contact the distributor directly for product support, shipping queries etc.
Is the FN9264-10-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN9264-10-06 have stock available?
Authorised distributors including RS Americas, RS, CoreStaff, element14 and Farnell have stock available or on a lead time for FN9264-10-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN9264-10-06 often in real-time on the comparison pages.
What if I can't find stock of FN9264-10-06?
You can fill out our help required form which you can use to request a quote for FN9264-10-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.