FN9260SB-4-06-10 Power Entry Connectors by Schaffner

CONNECTOR POWER ENTRY IEC INLET PLUG 4A

Status: Unknown
Series: FN 9260 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.31

Distributor Stock
Logo for Farnell
Farnell
from US$14.17
234
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$15.53
234
in stock
Buy Now
Logo for element14
element14
from US$12.81
234
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$14.81
-
Buy Now
Logo for Sager
Sager
from US$11.31
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range FN 9260 Series
Gender Plug
Voltage Rating 250VAC
Current Rating 4A
Connector Mounting Panel Mount
Contact Termination Type Quick Connect

Alternative Descriptions

Connector, Power Entry, Iec Inlet, Plug, 4A | Newark Electronics
CONNECTOR, POWER ENTRY, IEC INLET, PLUG, 4A | element14
Power Entry Module | RS Americas
AC Power Entry Modules 4A MED SNAP IN-V GENERAL PURPOSE PEM | Sager
Power Entry Module Filtered M 3 POS 250VAC 4A Fuse ST 1 Port | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FN9260SB-4-06-10?

Additional datasheets, footprints and schematics for FN9260SB-4-06-10 are listed on our Part Details page. You can also find images and similar parts to FN9260SB-4-06-10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FN9260SB-4-06-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN9260SB-4-06-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FN9260SB-4-06-10 fall under?

The FN9260SB-4-06-10 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.

Can I view similar or alternative parts?

You can view similar parts to FN9260SB-4-06-10 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FN9260SB-4-06-10 you can contact the distributor directly for product support, shipping queries etc.

Is the FN9260SB-4-06-10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FN9260SB-4-06-10 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for FN9260SB-4-06-10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FN9260SB-4-06-10 often in real-time on the comparison pages.

What if I can't find stock of FN9260SB-4-06-10?

You can fill out our help required form which you can use to request a quote for FN9260SB-4-06-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay