Status: | Unknown |
---|---|
Series: | FN9260B Series |
RoHS: | Unknown |
Prices starting from US$10.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.83
|
112
in stock
|
Buy Now | |
Sager
from US$10.99
|
540
in stock
|
Buy Now | |
RS
from US$13.90
|
464
in stock
|
Buy Now | |
Newark Electronics
from US$14.18
|
112
in stock
|
Buy Now | |
element14
from US$14.82
|
112
in stock
|
Buy Now | |
Heilind Electronics
from US$18.47
|
54
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.47
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.32
|
10
in stock
|
Buy Now | |
RS Americas
from US$11.88
|
10
in stock
|
Buy Now | |
Distrelec
from US$12.95
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FN9260B Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 6A |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
SVHC | No SVHC (15-Jan-2019) |
Capacitance | 0.1µF |
Filter Terminals | Quick Connect |
Filter Type | IEC Mains |
Inductance Min | 0.3mH |
Leakage Current Max | 2µA |
AC Power Entry Modules MEDICAL FUSED 6A | Sager |
Double fused IEC inlet filter,6A 250Vac | RS |
Filter, Inlet, 2 Fuse, Medical, 6A | Newark Electronics |
FILTER, INLET, 2 FUSE, MEDICAL, 6A | element14 |
800507 | Heilind Electronics |
Connector: AC supply | Transfer Multisort Elektronik |
Power Entry Module, 2A, Twin Fuse, Panel/Screw, Medical, FN 9260 Series | Schaffner FN9260B-6-06 | RS Americas |
Schaffner Power Inlet with Filter, 6A, 250VAC | Distrelec |
Power Entry Module Filtered M 3 POS 250VAC 6A Fuse ST 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN9260B-6-06?
Additional datasheets, footprints and schematics for FN9260B-6-06 are listed on our Part Details page. You can also find images and similar parts to FN9260B-6-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN9260B-6-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN9260B-6-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN9260B-6-06 fall under?
The FN9260B-6-06 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN9260B-6-06 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN9260B-6-06 you can contact the distributor directly for product support, shipping queries etc.
Is the FN9260B-6-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN9260B-6-06 have stock available?
Authorised distributors including Sager, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for FN9260B-6-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN9260B-6-06 often in real-time on the comparison pages.
What if I can't find stock of FN9260B-6-06?
You can fill out our help required form which you can use to request a quote for FN9260B-6-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.