Status: | Unknown |
---|---|
Series: | FN9260B Series |
RoHS: | Unknown |
Prices starting from US$10.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.24
|
80
in stock
|
Buy Now | |
RS
from US$14.63
|
636
in stock
|
Buy Now | |
TTI Europe
from US$11.63
|
600
in stock
|
Buy Now | |
Sager
from US$10.67
|
548
in stock
|
Buy Now | |
Distrelec
from US$12.59
|
179
in stock
|
Buy Now | |
Newark Electronics
from US$14.48
|
80
in stock
|
Buy Now | |
element14
from US$15.96
|
80
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.04
|
25
in stock
|
Buy Now | |
Avnet Abacus
-
|
120
in stock
|
Buy Now | |
Rutronik
from US$12.32
|
-
|
Buy Now | |
RS Americas
from US$13.88
|
-
|
Buy Now |
Product Range | FN9260B Series |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 2A |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
SVHC | No SVHC (15-Jan-2019) |
Capacitance | 0.1µF |
Contact Termination | Solder |
Filter Terminals | Quick Connect |
Filter Type | IEC Mains |
Inductance Min | 2.7mH |
Leakage Current Max | 2µA |
Double fused IEC inlet filter,2A 250Vac | RS |
2A 250V FUSED | TTI Europe |
AC Power Entry Modules FN9260B-2/06 | Sager |
Schaffner Power Inlet with Filter, 2A, 250VAC | Distrelec |
Filter, Inlet, 2 Fuse, Medical, 2A | Newark Electronics |
FILTER, INLET, 2 FUSE, MEDICAL, 2A | element14 |
Connector: AC supply | Transfer Multisort Elektronik |
Power Entry Module Filtered M 3 POS 250VAC 2A Fuse ST 1 Port | Avnet Abacus |
FN9260B-2-06 IEC INLET FILTER | Rutronik |
Power Entry Module, 4A, Twin Fuse, Panel/Snap-In, Medical, FN 9260 Series | Schaffner FN9260B-2-06 | RS Americas |
Where can I find additional details, specifications and documents for a FN9260B-2-06?
Additional datasheets, footprints and schematics for FN9260B-2-06 are listed on our Part Details page. You can also find images and similar parts to FN9260B-2-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN9260B-2-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN9260B-2-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN9260B-2-06 fall under?
The FN9260B-2-06 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN9260B-2-06 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN9260B-2-06 you can contact the distributor directly for product support, shipping queries etc.
Is the FN9260B-2-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN9260B-2-06 have stock available?
Authorised distributors including RS, TTI Europe, Sager, Distrelec and Newark Electronics have stock available or on a lead time for FN9260B-2-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN9260B-2-06 often in real-time on the comparison pages.
What if I can't find stock of FN9260B-2-06?
You can fill out our help required form which you can use to request a quote for FN9260B-2-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.