Status: | Unknown |
---|---|
Series: | FN 9260 Series |
RoHS: | Unknown |
Prices starting from US$7.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.00
|
854
in stock
|
Buy Now | |
Sager
from US$11.05
|
1,754
in stock
|
Buy Now | |
element14
from US$16.48
|
945
in stock
|
Buy Now | |
CoreStaff
from US$7.34
|
540
in stock
|
Buy Now | |
RS Americas
from US$12.73
|
537
in stock
|
Buy Now | |
RS
from US$15.02
|
379
in stock
|
Buy Now | |
TTI Europe
from US$12.81
|
180
in stock
|
Buy Now | |
Newark Electronics
from US$13.22
|
115
in stock
|
Buy Now | |
Distrelec
from US$12.29
|
67
in stock
|
Buy Now | |
Schukat Electronic
from US$11.97
|
66
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.39
|
57
in stock
|
Buy Now | |
Avnet Abacus
-
|
180
in stock
|
Buy Now |
Product Range | FN 9260 Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 6A |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL VDE |
Capacitance X | 100nF |
Capacitance Y | 2.2nF |
External Depth | 46mm |
External Length / Height | 41mm |
External Width | 35mm |
Filter Terminals | Quick Connect |
Filter Type | IEC Mains |
Fixing Centres | 36mm |
Fixing Hole Diameter | 3.3mm |
Fuse Size Held | 5mm x 20mm |
Inductance | 0.3mH |
Inductance Min | 0.3mH |
Leakage Current Max | 373µA |
No. of Fuses | 2Fuses |
No. of Inductors | 2 |
No. of Phases | Single Phase |
No. of X Type Capacitors | 1 |
No. of Y Type Capacitors | 2 |
Panel Cutout Depth | 33mm |
Panel Cutout Width | 29mm |
Voltage Rating VAC | 250V |
AC Power Entry Modules GEN FUSED 6A | Sager |
FILTER, 6A, 2 FUSE | element14 |
Power Entry Module, 6A, Twin Fuse, Panel/Screw, FN 9260 Series | Schaffner FN9260-6-06 | RS Americas |
FN9260 IEC950 2 fused inlet filter,6A | RS |
6A 250V FUSED | TTI Europe |
Power Entry Module, Receptacle, 6A | Newark Electronics |
Schaffner Power Inlet with Filter, 6A, 250VAC | Distrelec |
Line Filter IEC FN9260 6A | Schukat Electronic |
Connector: AC supply | Transfer Multisort Elektronik |
Power Entry Module Filtered M 3 POS 250VAC 6A Fuse ST 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN9260-6-06?
Additional datasheets, footprints and schematics for FN9260-6-06 are listed on our Part Details page. You can also find images and similar parts to FN9260-6-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN9260-6-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN9260-6-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN9260-6-06 fall under?
The FN9260-6-06 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN9260-6-06 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN9260-6-06 you can contact the distributor directly for product support, shipping queries etc.
Is the FN9260-6-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN9260-6-06 have stock available?
Authorised distributors including Sager, element14, Farnell, CoreStaff and RS Americas have stock available or on a lead time for FN9260-6-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN9260-6-06 often in real-time on the comparison pages.
What if I can't find stock of FN9260-6-06?
You can fill out our help required form which you can use to request a quote for FN9260-6-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.