Status: | Unknown |
---|---|
Series: | FN 9260 Series |
RoHS: | Unknown |
Prices starting from US$11.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.94
|
272
in stock
|
Buy Now | |
Sager
from US$11.15
|
385
in stock
|
Buy Now | |
TTI Europe
from US$12.93
|
240
in stock
|
Buy Now | |
Chip One Stop
from US$11.80
|
196
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.49
|
132
in stock
|
Buy Now | |
Distrelec
from US$12.74
|
107
in stock
|
Buy Now | |
RS Americas
from US$13.26
|
90
in stock
|
Buy Now | |
element14
from US$15.48
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$15.72
|
37
in stock
|
Buy Now | |
Farnell
from US$13.12
|
37
in stock
|
Buy Now | |
Schukat Electronic
from US$12.06
|
20
in stock
|
Buy Now | |
Avnet Abacus
-
|
660
in stock
|
Buy Now |
Product Range | FN 9260 Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (15-Jan-2019) |
AC Power Entry Modules General Fuse 10A | Sager |
IEC inlet filter Double Fuse 10A | RS |
10A 250V FUSED | TTI Europe |
Connector: AC supply | Transfer Multisort Elektronik |
Schaffner Power Inlet with Filter, 10A, 250VAC | Distrelec |
Power Entry Module, 6A, Twin Fuse, Panel/Screw, FN 9260 Series | Schaffner FN9260-10-06 | RS Americas |
Iec Filter 2 Fuse 10A Medical | Newark Electronics |
Line Filter IEC FN9260 10A | Schukat Electronic |
Power Entry Module Filtered M 3 POS 250VAC 10A Fuse ST 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN9260-10-06?
Additional datasheets, footprints and schematics for FN9260-10-06 are listed on our Part Details page. You can also find images and similar parts to FN9260-10-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN9260-10-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN9260-10-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN9260-10-06 fall under?
The FN9260-10-06 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN9260-10-06 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN9260-10-06 you can contact the distributor directly for product support, shipping queries etc.
Is the FN9260-10-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN9260-10-06 have stock available?
Authorised distributors including Sager, RS, TTI Europe, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for FN9260-10-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN9260-10-06 often in real-time on the comparison pages.
What if I can't find stock of FN9260-10-06?
You can fill out our help required form which you can use to request a quote for FN9260-10-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.