Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.30
Distributor | Stock | ||
---|---|---|---|
Newark
from US$20.71
|
No stock
|
Buy Now | |
RS
from US$21.81
|
41
in stock
|
Buy Now | |
Schukat Electronic
from US$21.29
|
30
in stock
|
Buy Now | |
Chip One Stop
from US$25.20
|
9
in stock
|
Buy Now | |
RS Americas
from US$24.82
|
-
|
Buy Now | |
element14
from US$20.96
|
-
|
Buy Now | |
Sager
from US$20.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 33000pF |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 1A |
Filter Terminals | Through Hole |
Inductance Min | 10mH |
Leakage Current Max | 373µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Power Line Filter, 1-Phase, 1A, 250Vac | Newark Electronics |
Schaffner PCB mount filter,72x33mm 1A | RS |
PCB Filter FN 410 1A | Schukat Electronic |
Single Phase PCB 1 A Filter PIN Connection Two-Stage | Schaffner FN410-1-02 | RS Americas |
Power Line Filters 8.4A MED PBC MOUNT PCB FILTERS | Sager |
Power Line Filter 0Hz to 400Hz 1A 250VAC PC Pins Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN410-1-02?
Additional datasheets, footprints and schematics for FN410-1-02 are listed on our Part Details page. You can also find images and similar parts to FN410-1-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN410-1-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN410-1-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN410-1-02 fall under?
The FN410-1-02 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FN410-1-02 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN410-1-02 you can contact the distributor directly for product support, shipping queries etc.
Is the FN410-1-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN410-1-02 have stock available?
Authorised distributors including Newark Electronics, RS, Schukat Electronic, Chip One Stop and RS Americas have stock available or on a lead time for FN410-1-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN410-1-02 often in real-time on the comparison pages.
What if I can't find stock of FN410-1-02?
You can fill out our help required form which you can use to request a quote for FN410-1-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.