Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.04
|
No stock
|
Buy Now | |
Schukat Electronic
from US$17.26
|
25
in stock
|
Buy Now | |
RS
from US$19.81
|
-
|
Buy Now | |
Newark Electronics
from US$20.23
|
-
|
Buy Now | |
RS Americas
from US$24.06
|
-
|
Buy Now | |
element14
from US$19.83
|
-
|
Buy Now | |
Sager
from US$20.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 33000pF |
---|---|
Voltage Rating | 250V |
Filter Type | Standard |
Current Rating | 500mA |
Filter Terminals | Through Hole |
Inductance Min | 24mH |
Leakage Current Max | 210µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA SEV UL VDE |
Capacitance X | 0.033µF |
Capacitance Y | 2200pF |
External Depth | 72mm |
External Length / Height | 19mm |
External Width | 33mm |
Fixing Centres LxW | 60 x 30 |
Lead Cross-section Depth | 0.8mm |
Lead Cross-section Width | 0.8mm |
Lead Length | 7mm |
No. of Inductors | 4 |
No. of Phases | Single Phase |
No. of X Type Capacitors | 1 |
No. of Y Type Capacitors | 2 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Standard | IEC950 |
Supply Frequency Max | 400Hz |
Supply Frequency Min | 0Hz |
Voltage Rating VAC | 250V |
PCB Filter FN 410 0,5A | Schukat Electronic |
Schaffner PCB mount filter,72x33mm 0.5A | RS |
Filter, 0.5A, 2 Stage, Pcb Mount | Newark Electronics |
Single Phase PCB 0.5 A Filter PIN Connection Two-Stage | Schaffner FN410-0.5-02 | RS Americas |
Power Line Filters .5A / 2 STAGE PCB FILTER | Sager |
FILTER, 0.5A, 2 STAGE, PCB MOUNT | Farnell |
Power Line Filter 0Hz to 400Hz 0.5A 250VAC PC Pins Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN410-0.5-02?
Additional datasheets, footprints and schematics for FN410-0.5-02 are listed on our Part Details page. You can also find images and similar parts to FN410-0.5-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN410-0.5-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN410-0.5-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN410-0.5-02 fall under?
The FN410-0.5-02 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FN410-0.5-02 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN410-0.5-02 you can contact the distributor directly for product support, shipping queries etc.
Is the FN410-0.5-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN410-0.5-02 have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for FN410-0.5-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN410-0.5-02 often in real-time on the comparison pages.
What if I can't find stock of FN410-0.5-02?
You can fill out our help required form which you can use to request a quote for FN410-0.5-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.