Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 75VDC |
Filter Type | EMI RFI |
Current Rating | 6.5A |
Filter Terminals | Through Hole |
Inductance Min | 500µH |
Leakage Current Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance X | 4700nF |
Capacitance Y | 4.7nF |
External Depth | 27.9mm |
External Length / Height | 11.7mm |
External Width | 50.8mm |
Lead Length | 7.4mm |
No. of Inductors | 4 |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Voltage Rating V DC | 75V |
Filter, DC, Line, Noise, Op-V 75VDC, Curr 6.5A, PCB Mnt, FN 409 Series,2000VDC (L-G) | Schaffner FN409-6.5-02 | RS Americas |
FILTER, DC CONVERTER, 6.5A | element14 |
Power Line Filters 6.5A PCB MOUNT | Sager |
Filter, Pcb, 6.5A, 500H | Newark Electronics |
Electromechanical Filter PCB Filter 0.5mH 6.5A | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN409-6.5-02?
Additional datasheets, footprints and schematics for FN409-6.5-02 are listed on our Part Details page. You can also find images and similar parts to FN409-6.5-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN409-6.5-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN409-6.5-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN409-6.5-02 fall under?
The FN409-6.5-02 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FN409-6.5-02 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN409-6.5-02 you can contact the distributor directly for product support, shipping queries etc.
Is the FN409-6.5-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN409-6.5-02 have stock available?
Authorised distributors including RS Americas, element14, Sager, Farnell and Newark Electronics have stock available or on a lead time for FN409-6.5-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN409-6.5-02 often in real-time on the comparison pages.
What if I can't find stock of FN409-6.5-02?
You can fill out our help required form which you can use to request a quote for FN409-6.5-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.