Status: | Unknown |
---|---|
Series: | FN 406 Series |
RoHS: | Unknown |
Prices starting from US$8.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.17
|
14
in stock
|
Buy Now | |
Sager
from US$8.10
|
650
in stock
|
Buy Now | |
Schukat Electronic
from US$8.56
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.34
|
43
in stock
|
Buy Now | |
Newark Electronics
from US$8.39
|
14
in stock
|
Buy Now | |
element14
from US$8.25
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$9.86
|
12
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 250VAC |
Filter Type | 1 Phase |
Current Rating | 9.6A |
Filter Terminals | Through Hole |
Inductance Min | 300µH |
Leakage Current Max | 373µA |
Product Range | FN 406 Series |
SVHC | No SVHC (15-Jan-2019) |
Power Line Filters PCB MOUNT 8.4A | Sager |
PCB Filter FN 406 8,4A | Schukat Electronic |
Filter: anti-interference | Transfer Multisort Elektronik |
Power Line Filter, 1Ph, 9.6A/250Vac, Tht | Newark Electronics |
POWER LINE FILTER, 1PH, 9.6A/250VAC, THT | element14 |
SCNFN406-8.4-02 | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN406-8.4-02?
Additional datasheets, footprints and schematics for FN406-8.4-02 are listed on our Part Details page. You can also find images and similar parts to FN406-8.4-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN406-8.4-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN406-8.4-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN406-8.4-02 fall under?
The FN406-8.4-02 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FN406-8.4-02 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN406-8.4-02 you can contact the distributor directly for product support, shipping queries etc.
Is the FN406-8.4-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN406-8.4-02 have stock available?
Authorised distributors including Sager, Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for FN406-8.4-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN406-8.4-02 often in real-time on the comparison pages.
What if I can't find stock of FN406-8.4-02?
You can fill out our help required form which you can use to request a quote for FN406-8.4-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.