Status: | Unknown |
---|---|
Series: | FN405 Series |
RoHS: | Unknown |
Prices starting from US$7.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.90
|
65
in stock
|
Buy Now | |
Chip One Stop
from US$8.50
|
777
in stock
|
Buy Now | |
Schukat Electronic
from US$8.78
|
111
in stock
|
Buy Now | |
Newark Electronics
from US$8.59
|
65
in stock
|
Buy Now | |
element14
from US$8.09
|
65
in stock
|
Buy Now | |
Sager
from US$8.19
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.85
|
30
in stock
|
Buy Now | |
CoreStaff
from US$8.03
|
11
in stock
|
Buy Now | |
RS
from US$8.94
|
10
in stock
|
Buy Now | |
RS Americas
from US$12.27
|
-
|
Buy Now | |
TTI Europe
from US$8.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 15000pF |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 3A |
Filter Terminals | Through Hole |
Inductance Min | 2mH |
Leakage Current Max | 200µA |
Product Range | FN405 Series |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA SEV UL VDE |
Capacitance X | 0.015µF |
Capacitance Y | 2200pF |
External Depth | 31mm |
External Length / Height | 19.5mm |
External Width | 36mm |
Lead Diameter | 0.8mm |
Lead Length | 7mm |
No. of Phases | Single Phase |
No. of X Type Capacitors | 1 |
No. of Y Type Capacitors | 2 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Standard | IEC950 |
Supply Frequency Max | 400Hz |
Supply Frequency Min | 0Hz |
Voltage Rating VAC | 250V |
PCB Filter FN 405 3A | Schukat Electronic |
Filter, 3A, Pcb Mount | Newark Electronics |
FILTER, 3A, PCB MOUNT | element14 |
Power Line Filters LO PRO PCB MOUNT 3A | Sager |
Filter: anti-interference | Transfer Multisort Elektronik |
Schaffner PCB mount filter,36x31mm 3A | RS |
Filter AC EMI 1 Ph Op-V 250VAC Curr 3A PCB Mnt FN 405 Series 2000VAC(L-G) | Schaffner FN405-3-02 | RS Americas |
3A 250V PCB MOUNT | TTI Europe |
Power Line Filter 0Hz to 400Hz 3A 250VAC PC Pins Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN405-3-02?
Additional datasheets, footprints and schematics for FN405-3-02 are listed on our Part Details page. You can also find images and similar parts to FN405-3-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN405-3-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN405-3-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN405-3-02 fall under?
The FN405-3-02 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FN405-3-02 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN405-3-02 you can contact the distributor directly for product support, shipping queries etc.
Is the FN405-3-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN405-3-02 have stock available?
Authorised distributors including Chip One Stop, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for FN405-3-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN405-3-02 often in real-time on the comparison pages.
What if I can't find stock of FN405-3-02?
You can fill out our help required form which you can use to request a quote for FN405-3-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.