Status: | Unknown |
---|---|
Series: | FN405 Series |
RoHS: | Unknown |
Prices starting from US$6.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.99
|
26
in stock
|
Buy Now | |
Sager
from US$8.10
|
500
in stock
|
Buy Now | |
TTI Europe
from US$9.48
|
175
in stock
|
Buy Now | |
RS
from US$9.05
|
110
in stock
|
Buy Now | |
Schukat Electronic
from US$8.70
|
73
in stock
|
Buy Now | |
Chip One Stop
from US$9.54
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$7.90
|
26
in stock
|
Buy Now | |
element14
from US$11.00
|
26
in stock
|
Buy Now | |
Micros
from US$6.23
|
13
in stock
|
Buy Now | |
RS Americas
from US$12.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 15000pF |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 1A |
Filter Terminals | Through Hole |
Inductance Min | 10mH |
Leakage Current Max | 200µA |
Product Range | FN405 Series |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA SEV UL VDE |
Capacitance X | 0.015µF |
Capacitance Y | 2200pF |
External Depth | 31mm |
External Length / Height | 19.5mm |
External Width | 36mm |
Lead Diameter | 0.8mm |
Lead Length | 7mm |
No. of Phases | Single Phase |
No. of X Type Capacitors | 1 |
No. of Y Type Capacitors | 2 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Standard | IEC950 |
Supply Frequency Max | 400Hz |
Supply Frequency Min | 0Hz |
Voltage Rating VAC | 250V |
Power Line Filters LO PRO PCB MOUNT 1A | Sager |
1A 250V PCB MOUNT | TTI Europe |
Schaffner PCB mount filter,36x31mm 1A | RS |
PCB Filter FN 405 1A | Schukat Electronic |
Filter, 1A, Pcb Mount | Newark Electronics |
Capacitance:15000pF | element14 |
FILTER, 1A, PCB MOUNT | Farnell |
PCB filters | Micros |
Filter AC EMI 1 Ph Op-V 250VAC Curr 1A PCB Mnt FN 405 Series 2000VAC(L-G) | Schaffner FN405-1-02 | RS Americas |
Power Line Filter 0Hz to 400Hz 1A 250VAC PC Pins Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN405-1-02?
Additional datasheets, footprints and schematics for FN405-1-02 are listed on our Part Details page. You can also find images and similar parts to FN405-1-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN405-1-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN405-1-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN405-1-02 fall under?
The FN405-1-02 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FN405-1-02 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN405-1-02 you can contact the distributor directly for product support, shipping queries etc.
Is the FN405-1-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN405-1-02 have stock available?
Authorised distributors including Sager, TTI Europe, RS, Schukat Electronic and Chip One Stop have stock available or on a lead time for FN405-1-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN405-1-02 often in real-time on the comparison pages.
What if I can't find stock of FN405-1-02?
You can fill out our help required form which you can use to request a quote for FN405-1-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.