Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.43
|
108
in stock
|
Buy Now | |
Newark Electronics
from US$11.12
|
108
in stock
|
Buy Now | |
element14
from US$10.42
|
108
in stock
|
Buy Now | |
Schukat Electronic
from US$10.90
|
15
in stock
|
Buy Now | |
Avnet Abacus
-
|
250
in stock
|
Buy Now | |
RS Americas
from US$10.49
|
-
|
Buy Now | |
TTI Europe
from US$11.93
|
-
|
Buy Now | |
Sager
from US$10.19
|
-
|
Buy Now |
Capacitance | - |
---|---|
Voltage Rating | 250VAC |
Filter Type | 1 Phase |
Current Rating | 10A |
Filter Terminals | Through Hole |
Inductance Min | - |
Leakage Current Max | 373µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Filter, Power Line, Standard, 10A, 373Ua | Newark Electronics |
FILTER, POWER LINE, STANDARD, 10A, 373UA | element14 |
PCB Filter FN 405 10A | Schukat Electronic |
Power Line Filter 0Hz to 400Hz 10A 250VAC PC Pins Thru-Hole | Avnet Abacus |
Single Phase PCB 10 A Filter PIN Connection | Schaffner FN405-10-02 | RS Americas |
10A 250V PCB MOUNT | TTI Europe |
Power Line Filters 10A PCB MOUNTING | Sager |
Where can I find additional details, specifications and documents for a FN405-10-02?
Additional datasheets, footprints and schematics for FN405-10-02 are listed on our Part Details page. You can also find images and similar parts to FN405-10-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN405-10-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN405-10-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN405-10-02 fall under?
The FN405-10-02 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FN405-10-02 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN405-10-02 you can contact the distributor directly for product support, shipping queries etc.
Is the FN405-10-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN405-10-02 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Avnet Abacus have stock available or on a lead time for FN405-10-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN405-10-02 often in real-time on the comparison pages.
What if I can't find stock of FN405-10-02?
You can fill out our help required form which you can use to request a quote for FN405-10-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.