Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Filter Applications | Medical |
---|---|
Voltage Rating | 250VAC |
Current Rating | 6.5A |
No. of Phases | Single Phase |
No. of Stages | 1 Stage |
Capacitance | 0.1µF |
RoHS Compliant | Yes |
PCB Filter FN 402 6,5A Medical | Schukat Electronic |
Pcb Power Line Filter, 6.5A, 2Ua | Newark Electronics |
Male IEC Filter PCB Mount Rated At 6.5A 250 V ac Operating Frequency DC to 400Hz | Schaffner FN402B-6.5-02 | RS Americas |
Power Line Filters 6.5 A MED PBC MOUNT PCB FILTERS | Sager |
Power Line Filter 0Hz to 400Hz 6.5A 250VAC PC Pins Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN402B-6.5-02?
Additional datasheets, footprints and schematics for FN402B-6.5-02 are listed on our Part Details page. You can also find images and similar parts to FN402B-6.5-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN402B-6.5-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN402B-6.5-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN402B-6.5-02 fall under?
The FN402B-6.5-02 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > PCB Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FN402B-6.5-02 when available in the PCB Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN402B-6.5-02 you can contact the distributor directly for product support, shipping queries etc.
Is the FN402B-6.5-02 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FN402B-6.5-02 have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, RS Americas, Sager and Avnet Abacus have stock available or on a lead time for FN402B-6.5-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN402B-6.5-02 often in real-time on the comparison pages.
What if I can't find stock of FN402B-6.5-02?
You can fill out our help required form which you can use to request a quote for FN402B-6.5-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.