Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.61
|
171
in stock
|
Buy Now | |
Newark Electronics
from US$7.86
|
171
in stock
|
Buy Now | |
element14
from US$7.13
|
171
in stock
|
Buy Now | |
Schukat Electronic
from US$8.03
|
19
in stock
|
Buy Now | |
RS
from US$7.73
|
7
in stock
|
Buy Now | |
RS Americas
from US$9.84
|
-
|
Buy Now | |
TTI Europe
from US$6.54
|
-
|
Buy Now | |
Sager
from US$7.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 250VAC |
Filter Type | Standard |
Current Rating | 6.5A |
Filter Terminals | Through Hole |
Inductance Min | 1mH |
Leakage Current Max | 190µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Bleed Resistor Resistance | 1Mohm |
Capacitance X | 100nF |
Capacitance Y | 2.2nF |
External Depth | 28mm |
External Length / Height | 16.5mm |
External Width | 45mm |
Fixing Centres LxW | 33 x 20 |
Inductance | 1mH |
Lead Diameter | 0.6mm |
Lead Length | 4mm |
Leakage Current | 190µA |
No. of Inductors | 2 |
No. of Phases | Single Phase |
No. of X Type Capacitors | 1 |
No. of Y Type Capacitors | 2 |
RMS Current (Irms) | 7.5A |
Supply Frequency Max | 400Hz |
Supply Frequency Min | 0Hz |
Voltage Rating VAC | 250V |
Weight | 40g |
Filter, 6.5A, Pcb Mount | Newark Electronics |
FILTER, 6.5A, PCB MOUNT | element14 |
PCB Filter FN 402 6,5A | Schukat Electronic |
PCB mount filter,45x28mm 6.5A | RS |
Single Phase PCB 6.5 A Filter PIN Connection | Schaffner FN402-6.5-02 | RS Americas |
6.5A 250V PCB MOUNT | TTI Europe |
Power Line Filters 6.5A 250VAC 50/60HZ LOW-COST PCB FILTER | Sager |
Power Line Filter 0Hz to 400Hz 6.5A 250VAC PC Pins Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN402-6.5-02?
Additional datasheets, footprints and schematics for FN402-6.5-02 are listed on our Part Details page. You can also find images and similar parts to FN402-6.5-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN402-6.5-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN402-6.5-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN402-6.5-02 fall under?
The FN402-6.5-02 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FN402-6.5-02 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN402-6.5-02 you can contact the distributor directly for product support, shipping queries etc.
Is the FN402-6.5-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN402-6.5-02 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and RS have stock available or on a lead time for FN402-6.5-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN402-6.5-02 often in real-time on the comparison pages.
What if I can't find stock of FN402-6.5-02?
You can fill out our help required form which you can use to request a quote for FN402-6.5-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.