Status: | Unknown |
---|---|
Series: | FN402 Series |
RoHS: | Unknown |
Prices starting from US$6.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.51
|
183
in stock
|
Buy Now | |
Rapid Electronics
from US$7.67
|
565
in stock
|
Buy Now | |
Chip One Stop
from US$6.07
|
565
in stock
|
Buy Now | |
TTI Europe
from US$6.00
|
200
in stock
|
Buy Now | |
element14
from US$6.71
|
199
in stock
|
Buy Now | |
Schukat Electronic
from US$7.53
|
39
in stock
|
Buy Now | |
RS
from US$8.08
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$6.15
|
16
in stock
|
Buy Now | |
Avnet Abacus
-
|
200
in stock
|
Buy Now | |
RS Americas
from US$6.89
|
-
|
Buy Now | |
Sager
from US$6.69
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 250VAC |
Filter Type | Standard |
Current Rating | 1A |
Filter Terminals | Through Hole |
Inductance Min | 10mH |
Leakage Current Max | 190µA |
Product Range | FN402 Series |
SVHC | No SVHC (15-Jan-2019) |
Bleed Resistor Resistance | 1Mohm |
Capacitance X | 100nF |
Capacitance Y | 2.2nF |
External Depth | 28mm |
External Length / Height | 16.5mm |
External Width | 45mm |
Fixing Centres LxW | 33 x 20 |
Lead Diameter | 0.6mm |
Lead Length | 4mm |
No. of Inductors | 2 |
No. of Phases | Single Phase |
No. of X Type Capacitors | 1 |
No. of Y Type Capacitors | 2 |
RMS Current (Irms) | 1.2A |
Supply Frequency Max | 400Hz |
Supply Frequency Min | 0Hz |
Voltage Rating VAC | 250V |
Weight | 40g |
Single Phase EMI Filter 250V 50/60HzHz | Rapid Electronics |
1A 250V PCB MOUNT | TTI Europe |
Capacitance:0.1µF | element14 |
FILTER, 1A, PCB MOUNT | Farnell |
PCB Filter FN 402 1A | Schukat Electronic |
PCB mount filter,45x28mm 1A | RS |
Pcb Power Line Filter, 1A, 373Ua | Newark Electronics |
Power Line Filter 0Hz to 400Hz 1A 250VAC PC Pins Thru-Hole | Avnet Abacus |
PCB Filter Single Phase 1A Pin FN 402 Series | Schaffner FN402-1-02 | RS Americas |
Power Line Filters 1A 250VAC 50/60HZ LOW-COST PCB FILTER | Sager |
Where can I find additional details, specifications and documents for a FN402-1-02?
Additional datasheets, footprints and schematics for FN402-1-02 are listed on our Part Details page. You can also find images and similar parts to FN402-1-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN402-1-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN402-1-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN402-1-02 fall under?
The FN402-1-02 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FN402-1-02 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN402-1-02 you can contact the distributor directly for product support, shipping queries etc.
Is the FN402-1-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN402-1-02 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, element14 and Farnell have stock available or on a lead time for FN402-1-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN402-1-02 often in real-time on the comparison pages.
What if I can't find stock of FN402-1-02?
You can fill out our help required form which you can use to request a quote for FN402-1-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.