Status: | Unknown |
---|---|
Series: | FN390 Series |
RoHS: | Unknown |
Prices starting from US$34.10
Product Range | FN390 Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 6A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
AC Power Entry Modules 6A MED FASTON 2FS-CH POWER ENTRY MODULES | Sager |
Iec Inlet Filter, 1 Phase, 6A, 250Vac | Newark Electronics |
IEC INLET FILTER, 1 PHASE, 6A, 250VAC | Farnell |
Line F. IEC Fuse/Switch FN394 6A PE | Schukat Electronic |
SINGLE PHASE IEC-INLET PEM, 6 A FILTER, FAST ON 2 FUSE | Schaffner FN394E-6-05-11 | RS Americas |
Power Entry Module Filtered M 3 POS 250VAC 6A Switch/Fuse ST 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN394E-6-05-11?
Additional datasheets, footprints and schematics for FN394E-6-05-11 are listed on our Part Details page. You can also find images and similar parts to FN394E-6-05-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN394E-6-05-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN394E-6-05-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN394E-6-05-11 fall under?
The FN394E-6-05-11 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN394E-6-05-11 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN394E-6-05-11 you can contact the distributor directly for product support, shipping queries etc.
Is the FN394E-6-05-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN394E-6-05-11 have stock available?
Authorised distributors including Sager, Newark Electronics, Farnell, Schukat Electronic and RS Americas have stock available or on a lead time for FN394E-6-05-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN394E-6-05-11 often in real-time on the comparison pages.
What if I can't find stock of FN394E-6-05-11?
You can fill out our help required form which you can use to request a quote for FN394E-6-05-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.