Status: | Unknown |
---|---|
Series: | FN 390 Series |
RoHS: | Unknown |
Prices starting from US$27.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$37.06
|
20
in stock
|
Buy Now | |
CoreStaff
from US$27.38
|
40
in stock
|
Buy Now | |
element14
from US$40.38
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$37.48
|
18
in stock
|
Buy Now | |
RS
from US$41.38
|
17
in stock
|
Buy Now | |
RS Americas
from US$42.48
|
11
in stock
|
Buy Now | |
Distrelec
from US$37.34
|
10
in stock
|
Buy Now | |
Schukat Electronic
from US$36.95
|
4
in stock
|
Buy Now | |
Sager
from US$35.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FN 390 Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 6A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (15-Jan-2019) |
Capacitance | 0.22µF |
Filter Terminals | Quick Connect |
Filter Type | EMI RFI |
Inductance Min | 450µH |
Leakage Current | 560µA |
Leakage Current Max | 560µA |
Voltage Rating VAC | 250V |
INLET, PLUG, IEC C14, 6A, PANEL | element14 |
Inlet, Plug, Iec C14, 6A, Panel | Newark Electronics |
POWER ENTRY MODULE 6A | RS |
SINGLE PHASE IEC-INLET PEM, 6 A FILTER, FAST ON 2 FUSE | Schaffner FN394-6-05-11 | RS Americas |
Schaffner Power Inlet with Filter, 6A, 250VAC | Distrelec |
Line Filter IEC Fuse/Switch FN394 6A | Schukat Electronic |
AC Power Entry Modules 6A / 2 FUSE Power Entry Modules | Sager |
Power Entry Module Filtered M 3 POS 250VAC 6A Switch/Fuse ST 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN394-6-05-11?
Additional datasheets, footprints and schematics for FN394-6-05-11 are listed on our Part Details page. You can also find images and similar parts to FN394-6-05-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN394-6-05-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN394-6-05-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN394-6-05-11 fall under?
The FN394-6-05-11 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN394-6-05-11 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN394-6-05-11 you can contact the distributor directly for product support, shipping queries etc.
Is the FN394-6-05-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN394-6-05-11 have stock available?
Authorised distributors including CoreStaff, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for FN394-6-05-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN394-6-05-11 often in real-time on the comparison pages.
What if I can't find stock of FN394-6-05-11?
You can fill out our help required form which you can use to request a quote for FN394-6-05-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.